EN
  • EN
  • DE

AWT6243RM27P9

Part No AWT6243RM27P9
Manufacturer Anadigics, Inc
Catalog END - OF - LIFE
Description HELP3TM 1.7 GHz/UMTS 3.4 V/28.5 dBm Linear Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ANADIGICS, Inc
Win Source Part Number 1149995-AWT6243RM27P9
Manufacturer Homepage www.anadigics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AWT6243RM27P9 CAD Model

Description

The AWT6243RM27P9 is a power amplifier module manufactured by Anadigics, Inc. It is designed for wireless communication systems, specifically for use in cellular handsets and data devices. As an end-of-life (EOL) product, it may be difficult to source new, but understanding its specifications is important for legacy system maintenance or potential replacement design.

Applications

  • Cellular Handsets (GSM/GPRS/EDGE)
  • Data Cards and Modules
  • Wireless Communication Devices

Features

  • High Efficiency: Designed to maximize power efficiency and minimize power consumption.
  • Integrated Matching Circuitry: Simplifies design and reduces external component count.
  • Compact Size: Suitable for space-constrained applications.
  • GSM/GPRS/EDGE Compatibility: Supports multiple wireless communication standards.

Benefits

  • Extended Battery Life: High efficiency translates to longer operational time for battery-powered devices.
  • Reduced Board Space: Compact size enables smaller and more efficient device designs.
  • Simplified Design: Integrated matching simplifies the design process and reduces time-to-market.
  • Improved Performance: Optimized for GSM/GPRS/EDGE standards ensures reliable communication.

Technical Specifications

Key specifications typically include:

  • Frequency Range: Specified frequency bands for operation (e.g., GSM850, EGSM900, DCS1800, PCS1900).
  • Output Power: Maximum output power delivered to the antenna.
  • Power Added Efficiency (PAE): Measure of the amplifier's efficiency.
  • Supply Voltage: Required voltage for operation.
  • Control Voltage: Voltage range for power control.

The AWT6243RM27P9 is housed in a compact surface-mount package. Due to its EOL status, datasheets may be difficult to locate, but legacy documentation should provide detailed electrical and mechanical specifications. When designing replacements, engineers should consider modern power amplifier modules with similar or improved performance characteristics.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess