EN
  • EN
  • DE

101830-HMC400MS8

Part No 101830-HMC400MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC400MS8E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Mixer
Frequency 1.7GHz ~ 2.2GHz
For Use With/Related Products HMC400MS8E
Supplied Contents Board(s)
Base Product Number HMC400
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458824-101830-HMC400MS8
Ultra Librarian 3D Model Ultra Librarian 101830-HMC400MS8 CAD Model

Description

Product Overview: 101830-HMC400MS8 - Analog Devices Inc.

The HMC400MS8, from Analog Devices Inc., is a high-performance GaAs MMIC PHEMT Distributed Power Amplifier die that operates between DC to 15 GHz. This versatile amplifier is designed to offer excellent dynamic range through a combination of low noise figure and output power. It is an ideal component for a wide range of applications, including test instrumentation, military and space, broadband communications, and microwave radios.

Key Features

  • Frequency Range: The HMC400MS8 operates effectively across a wide frequency range from DC to 15 GHz, making it highly suitable for various applications in different frequency bands.
  • Output Power: It delivers +17 dBm of output power at 1 dB gain compression point, ensuring strong signal amplification for robust performance.
  • Gain: With a high gain of 11 dB at 15 GHz, this amplifier can significantly boost signal levels.
  • Power Added Efficiency: The device features a power-added efficiency (PAE) of 14%, which is beneficial for systems where efficiency is a critical parameter.
  • Supply Voltage: It operates on a supply voltage of +8 V, making it compatible with standard power supply levels used in electronic circuits and systems.
  • Package: The HMC400MS8 is offered in a compact MSOP8G package, which is convenient for space-constrained applications.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications

  • Test and Measurement Instrumentation
  • Military and Space Components
  • Broadband Communications Systems
  • Microwave Radios and VSAT

The HMC400MS8 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding electronic applications. With its broad frequency range, high gain, and solid output power, this amplifier is engineered to meet the needs of professionals seeking performance and reliability in their RF and microwave systems.

For more detailed specifications and application support, customers are encouraged to contact Analog Devices Inc. or visit their official website to access technical documents and support resources.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess