EN
  • EN
  • DE

104124-HMC574MS8

Part No 104124-HMC574MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC574MS8E / - HMC574MS8 Switch, SPDT 0Hz ~ 3GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Switch, SPDT
Frequency 0Hz ~ 3GHz
For Use With/Related Products HMC574MS8
Supplied Contents Board(s)
Base Product Number HMC574
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458899-104124-HMC574MS8
Ultra Librarian 3D Model Ultra Librarian 104124-HMC574MS8 CAD Model

Description

Product Overview: 104124-HMC574MS8 by Analog Devices Inc.

Analog Devices Inc. presents the 104124-HMC574MS8, a high-performance, single-pole, double-throw (SPDT) switch that is designed for use in RF and microwave applications. This versatile component is housed in an MS8 package, offering a compact solution for designers looking to optimize board space without compromising on performance.

Key Features

  • Frequency Range: The HMC574MS8 operates over a broad frequency range, making it suitable for a variety of applications, including cellular infrastructure, wireless systems, and satellite communications.
  • High Isolation: With its excellent isolation characteristics, the switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex RF systems.
  • Low Insertion Loss: The low insertion loss of the HMC574MS8 means that it maintains signal strength when switching between paths, which is critical for maintaining the quality of the RF signal.
  • Fast Switching Speed: Rapid switching capabilities enable quick transitions between signal paths, which is essential for applications requiring timely RF signal routing.
  • Positive Control Voltage: The switch operates with a single positive control voltage, simplifying the power supply requirements and easing the integration into various systems.

Applications

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications
  • Fiber Optic Systems
  • Military and Space

The 104124-HMC574MS8 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable components for the RF and microwave industry. With its robust design and superior electrical performance, this switch is engineered to meet the stringent demands of modern communication systems. Whether you are developing infrastructure for the next generation of cellular networks or creating sophisticated military communication equipment, the HMC574MS8 is an excellent choice for ensuring reliable, high-performance switching operations.

For detailed specifications, application notes, and support resources, please refer to the Analog Devices Inc. official website or contact their technical support team for further assistance.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess