EN
  • EN
  • DE

106334-HMC399MS8

Part No 106334-HMC399MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC399MS8 / HMC399MS8/HMC399MS8E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 700MHz ~ 1GHz
For Use With/Related Products HMC399MS8
Supplied Contents Board
Win Source Part Number 776105-106334-HMC399MS8
Popularity Medium
Supply and Demand Status Limited
Family Name 106334-HMC399MS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 106334-HMC399MS8 CAD Model

Description

Product Overview: 106334-HMC399MS8 from Analog Devices Inc.

The HMC399MS8 is a high-performance, SiGe BiCMOS MMIC VCO (Voltage Controlled Oscillator) from Analog Devices Inc., designed to offer a unique combination of high output power, wide tuning range, and excellent phase noise performance. This VCO operates within the frequency range of 7.1 GHz to 7.9 GHz, making it an ideal component for applications in the telecommunications sector, including point-to-point and point-to-multipoint radios, VSAT, military, and space applications.

Key Features:

  • Frequency Range: The HMC399MS8 operates over a frequency range of 7.1 GHz to 7.9 GHz, providing versatility for various high-frequency applications.
  • Output Power: It delivers a robust output power level, ensuring strong signal transmission capabilities.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is critical for maintaining signal integrity in communication systems.
  • Wide Tuning Voltage Range: The VCO features a wide tuning voltage range, allowing for precise frequency control and flexibility in a range of operating conditions.
  • Package Type: Housed in an MSOP8 (Mini Small Outline Package), the HMC399MS8 offers a compact footprint, saving valuable board space in dense circuit designs.

Applications:

The HMC399MS8 is suitable for a wide array of high-frequency applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT) Systems
  • Test Equipment and Sensors
  • Military and Space Applications
  • Fixed Wireless Access

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC399MS8 is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the most demanding applications. With the backing of Analog Devices' expertise and support, customers can integrate this VCO into their designs with confidence.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess