EN
  • EN
  • DE

106582-HMC363G8

Part No 106582-HMC363G8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC363G8 / HMC363G8 series Prescaler Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Prescaler
Frequency 0Hz ~ 12GHz
For Use With/Related Products HMC363G8
Supplied Contents Board(s)
Base Product Number HMC363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2285,-2735-106582-HMC363G8
Standard Package 1
Win Source Part Number 1222270-106582-HMC363G8
Ultra Librarian 3D Model Ultra Librarian 106582-HMC363G8 CAD Model

Description

The HMC363G8 from Analog Devices Inc. is a high-performance, GaAs MMIC SMT double-balanced mixer. This sophisticated component is designed to meet the demanding requirements of RF and microwave signal conversion applications. With its broad frequency range and exceptional linearity, the HMC363G8 is an ideal choice for use in radar systems, satellite communications, and test equipment.

Key Features

  • Frequency Range: The HMC363G8 operates over a wide frequency range, offering excellent versatility for various applications.
  • Conversion Loss: It boasts a low conversion loss, which enhances overall system performance by preserving signal integrity.
  • Isolation: High isolation between ports ensures minimal leakage and cross-talk, providing cleaner signal processing.
  • Surface-Mount Technology (SMT): The device comes in a compact SMT package, which is suited for high-volume manufacturing and can be easily integrated into a variety of circuit designs.

Applications

The HMC363G8 is engineered to be a versatile component suitable for a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Satellite VSAT
  • Wireless Infrastructure

Technical Specifications

Parameter Value
RF Frequency Range 12 - 26 GHz
LO Frequency Range 8 - 18 GHz
IF Frequency Range DC - 8 GHz
Conversion Loss 9 dB typical
LO to RF Isolation 25 dB typical
LO to IF Isolation 18 dB typical
Package 8 Lead SMT G Package

Whether you're designing high-fidelity communication systems or integrating RF functionality into complex electronics, the HMC363G8 from Analog Devices Inc. offers the performance and reliability needed to achieve superior results.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess