EN
  • EN
  • DE

109952-HMC260LC3B

Part No 109952-HMC260LC3B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC260LC3B / HMC260LC3B Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 14GHz ~ 26GHz
For Use With/Related Products HMC260LC3B
Supplied Contents Board
Win Source Part Number 776089-109952-HMC260LC3B
Popularity Medium
Supply and Demand Status Limited
Family Name 109952-HMC260LC3B
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 109952-HMC260LC3B CAD Model

Description

The HMC260LC3B is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) non-reflective switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the company's extensive range of RF (Radio Frequency) and microwave devices that are widely used in a variety of communication, aerospace, and defense applications.

Key Features

  • Frequency Range: The HMC260LC3B operates over a broad frequency range from DC to 28 GHz, making it highly versatile for multiple applications, including microwave radios and satellite communications.
  • High Isolation: With high isolation characteristics, the device minimizes signal leakage between the RF ports, ensuring signal integrity and reducing interference.
  • Low Insertion Loss: The low insertion loss feature of the HMC260LC3B enhances signal transmission efficiency, which is critical for maintaining the quality of the RF signal.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which can degrade performance in sensitive RF circuits.
  • Fast Switching Speed: The device's fast switching speed is essential for applications that require rapid changes between signal paths, such as in test equipment or phased array antennas.
  • Power Handling: It has an excellent power handling capability, which is important for high-power applications.
  • Package: The HMC260LC3B comes in a compact 3x3 mm ceramic QFN package, which is suitable for space-constrained applications while providing excellent RF and thermal performance.

Applications

The versatility of the HMC260LC3B allows it to be used in a wide array of applications. It is ideal for use in:

  • Test and Measurement Equipment
  • Microwave Radio and VSAT
  • Space and Satellite Communications
  • Military Radar and Electronic Warfare
  • Wireless Infrastructure

With its exceptional performance and reliability, the HMC260LC3B from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess