EN
  • EN
  • DE

117212-HMC624ALP4

Part No 117212-HMC624ALP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC624ALP4 / - HMC624ALP4E Attenuator 0Hz ~ 6GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Attenuator
Frequency 0Hz ~ 6GHz
For Use With/Related Products HMC624ALP4E
Supplied Contents Board(s)
Base Product Number HMC624
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 905150-117212-HMC624ALP4
Ultra Librarian 3D Model Ultra Librarian 117212-HMC624ALP4 CAD Model

Description

Product Overview: 117212-HMC624ALP4 from Analog Devices Inc.

The HMC624ALP4 is a high-performance, digitally controlled variable gain amplifier (VGA) from Analog Devices Inc., a leader in high-performance analog technology. This product is designed to offer precise control and versatility across a wide range of applications, including wireless infrastructure, test equipment, and broadband communications systems.

Key Features

  • Frequency Range: The HMC624ALP4 operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Gain Control: This VGA features a 31.5 dB gain control range with 0.5 dB step resolution, allowing for fine-tuning of signal levels.
  • Digital Interface: It employs a serial or parallel control interface for gain adjustment, providing flexibility in system design and integration.
  • High Linearity: The device maintains high linearity over its entire gain control range, ensuring signal fidelity and minimal distortion.
  • Power Efficiency: With its active and power-down modes, the HMC624ALP4 is optimized for power-sensitive applications.

Applications

  • Wireless Infrastructure (3G/4G/5G Base Stations)
  • Software Defined Radios (SDR)
  • Cellular Repeaters and Femtocells
  • Broadband Communication Systems
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC624ALP4 is no exception. Manufactured with precision and designed to meet stringent industry standards, this VGA is built for reliable performance in demanding environments.

Package and Availability

The 117212-HMC624ALP4 comes in a compact 4x4 mm QFN package that is designed for space-constrained applications. It is available for purchase through authorized distributors of Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess