EN
  • EN
  • DE

120257-HMC913LC4B

Part No 120257-HMC913LC4B
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC913LC4B / HMC913LC4B series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 600MHz ~ 20GHz
For Use With/Related Products HMC913LC4B
Supplied Contents Board(s)
Base Product Number HMC913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2389
Standard Package 1
Win Source Part Number 1032997-120257-HMC913LC4B
Ultra Librarian 3D Model Ultra Librarian 120257-HMC913LC4B CAD Model

Description

Analog Devices Inc. Product Overview: HMC913LC4B

The HMC913LC4B, a high-performance, GaAs MMIC Low Noise Amplifier (LNA) from Analog Devices Inc., stands as a testament to cutting-edge radio frequency (RF) engineering. This sophisticated component is designed to operate in the 2 GHz to 6 GHz frequency range, making it an ideal solution for a wide array of applications, including but not limited to, Electronic Warfare (EW), military radar systems, satellite communications, and telecommunications infrastructure.

Key Features

  • Frequency Range: The HMC913LC4B operates efficiently across a broad frequency spectrum from 2 GHz to 6 GHz, providing users with a versatile LNA that can be employed in multifaceted RF systems.
  • High Gain: With a high gain of 17 dB, this LNA can amplify weak signals to a detectable level without significant noise contribution, ensuring signal integrity and system performance.
  • Low Noise Figure: Featuring a low noise figure of 2.0 dB, the HMC913LC4B minimizes additional noise in signal amplification, crucial for maintaining a high signal-to-noise ratio (SNR).
  • Output Power: It provides an output power of +23 dBm at 1 dB gain compression (P1dB), which indicates its ability to deliver a consistent gain before saturation.
  • Supply Voltage: The device operates on a supply voltage of +5V, which is standard in many electronic systems, making it easy to integrate without requiring complex power management.

Product Specifications

The HMC913LC4B is housed in a compact 4x4 mm ceramic leadless chip carrier package, which not only saves space on the printed circuit board (PCB) but also ensures robustness and reliability. The LNA is fabricated using a Gallium Arsenide (GaAs) process which is known for its high electron mobility and low noise characteristics, further enhancing the performance of the HMC913LC4B.

Applications

This LNA's wide frequency range and excellent RF performance make it an indispensable component for applications requiring low noise amplification, such as receiver front-ends, where signal clarity and strength are paramount. Its robust design and high reliability also make it suitable for demanding environments and mission-critical applications.

For those in the market for a high-quality, reliable LNA that delivers consistent performance across a wide frequency band, the HMC913LC4B from Analog Devices Inc. is a choice worth considering.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess