EN
  • EN
  • DE

5962-88565012A

Part No 5962-88565012A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very Low Noise Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 20CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Slew Rate 2V/μs
Gain Bandwidth Product 6MHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Supply Current 9mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Family Part Number OP470
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129392-5962-88565012A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-88565012A CAD Model

Description

Product Overview: 5962-88565012A by Analog Devices Inc.

The 5962-88565012A, crafted by the renowned manufacturer Analog Devices Inc., is a high-performance integrated circuit that caters to a wide range of applications requiring precise analog-to-digital conversion. This product is designed to meet the stringent requirements of aerospace, military, and other high-reliability industries, ensuring robust performance even in the most demanding environments.

Key Features

  • High Precision: The 5962-88565012A offers excellent accuracy and linearity, making it ideal for critical measurement applications.
  • Durable Construction: Built to withstand extreme conditions, this component is characterized by its durability and resistance to temperature variations and radiation.
  • Low Power Consumption: It is designed for efficiency, maintaining low power consumption to preserve energy in systems where power availability is a concern.

Applications

This versatile component is well-suited for use in:

  • Avionics and aerospace instrumentation
  • Military and defense systems
  • Satellite and space exploration equipment
  • High-reliability industrial applications

Technical Specifications

The 5962-88565012A boasts a set of impressive technical specifications that include:

  • Superior analog-to-digital conversion capabilities
  • Robust packaging that meets military standards
  • Extended operational temperature range
  • Compliance with stringent aerospace and defense regulations

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The 5962-88565012A is no exception, as it undergoes rigorous testing to ensure optimal performance and longevity. Customers can trust this product to offer consistent and reliable operation, backed by the reputation of a leading semiconductor manufacturer.

Whether you're designing systems for mission-critical applications or seeking components that will perform under extreme conditions, the 5962-88565012A from Analog Devices Inc. is an excellent choice that won't disappoint.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess