EN
  • EN
  • DE

5962-8856501CA=OP470AY/883B

Part No 5962-8856501CA=OP470AY/883B
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 163230-5962-8856501CA=OP470AY/883B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8856501CA=OP470AY/883B CAD Model

Description

The 5962-8856501CA=OP470AY/883B is a high-performance operational amplifier manufactured by Analog Devices Inc., one of the leading companies in precision high-performance integrated circuits. This product is designed to cater to a wide range of applications, including military, aerospace, and other systems requiring high-reliability components.

Key Features

  • High Precision: Ensures accurate signal amplification and processing for critical applications.
  • Low Noise: Minimizes unwanted signal interference, providing a clear output for high fidelity systems.
  • Quad Operational Amplifiers: Integrates four independent op-amps in a single package for compact and efficient circuit design.
  • Wide Power Supply Range: Compatible with various power supply levels, allowing for flexible usage across different electronic platforms.
  • Robust Temperature Performance: Operates effectively over a broad temperature range, making it suitable for harsh environments.
  • Military-grade Quality: Meets the stringent requirements of military standards for reliability and performance.

Applications

The 5962-8856501CA=OP470AY/883B operational amplifier is ideal for a range of applications, including:

  • Instrumentation and Control Systems
  • Navigation and Guidance Systems
  • Communications Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Devices

Product Specifications

This product comes with a set of detailed specifications that ensure its suitability for high-reliability applications:

  • Part Number: 5962-8856501CA=OP470AY/883B
  • Manufacturer: Analog Devices Inc.
  • Product Category: Operational Amplifiers
  • RoHS: Not applicable for military-grade components
  • Package / Case: Hermetically sealed to prevent contamination and ensure longevity.

For more detailed information, customers are encouraged to consult the datasheet or contact Analog Devices Inc. directly. The 5962-8856501CA=OP470AY/883B operational amplifier represents the pinnacle of precision engineering, making it an excellent choice for systems where failure is not an option.

You May Also Be Interested in

Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
EPCOS (TDK)
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess