EN
  • EN
  • DE

5962-8971001XX

Part No 5962-8971001XX
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Switch Circuit SPST
On-State Resistance (Maximum) 450Ohm
Channel-to-Channel Matching (ΔRon) 22.5Ohm
Supply Voltage , Single (V+) 10.8V ~ 16.5V
Supply Voltage , Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 44pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 28-CDIP
Supplier Device Package 28-CDIP
Family Part Number ADG526
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758480-5962-8971001XX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5962-8971001XX CAD Model

Description

Analog Devices Inc. introduces the high-performance, precision integrated circuit Product 5962-8971001XX, designed to meet the stringent requirements of advanced electronic systems. This product is a testament to Analog Devices' commitment to providing top-tier components for applications where reliability and accuracy are paramount.

Key Features

  • High Precision: The 5962-8971001XX is engineered for applications requiring exact measurements and stable performance over time and varying conditions.
  • Durability: Built to withstand harsh environments, this product is suitable for use in military and aerospace applications, thanks to its compliance with the 5962 military standards.
  • Temperature Range: It operates effectively across a broad temperature range, ensuring consistent functionality in extreme conditions.
  • Quality Assurance: Analog Devices Inc. guarantees that each unit is rigorously tested to ensure it meets the highest quality and reliability standards.

Applications

The 5962-8971001XX is versatile and can be integrated into a wide array of systems, including:

  • High-precision instrumentation
  • Avionics and space exploration equipment
  • Communications systems
  • Critical military hardware

Technical Specifications

The device offers a suite of technical specifications that ensure optimal performance in demanding applications. These include advanced signal processing capabilities, low power consumption, and a robust design that shields against electromagnetic interference and other potential disruptions.

Ordering Information

For detailed ordering information and to ensure compatibility with your system, please refer to the full datasheet or contact Analog Devices Inc.'s customer support team. The product number 5962-8971001XX is your key to unlocking the potential of your high-performance electronic systems with unparalleled precision and reliability.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess