EN
  • EN
  • DE

5962-9151901MPA

Part No 5962-9151901MPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8CERDIP / J-FET Amplifier 2 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 22V/µs
Gain Bandwidth Product 4.7 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 200 µV
Current - Supply 5.6mA
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Notification QPL or Military Specs are for reference only. Parts are not for military use. See Terms and Conditions.
Base Product Number 5962-9151901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1219250-5962-9151901MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9151901MPA CAD Model

Description

The 5962-9151901MPA is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous specifications of military and aerospace applications. This device is part of a range of components that offer robustness and reliability for systems where failure is not an option.

Key Features

  • Resolution: The product boasts a high-resolution conversion capability, providing precise digital outputs for the analog inputs it receives.
  • Accuracy: With a focus on accuracy, the 5962-9151901MPA ensures that the data converted is a true and reliable representation of the original signal.
  • Rugged Design: Constructed to withstand extreme conditions, this ADC can operate effectively in environments with high levels of mechanical stress, temperature variation, and radiation.
  • Extended Temperature Range: The device is engineered to function over a wide temperature range, making it suitable for various harsh environments.

Applications

The versatility of the 5962-9151901MPA allows for its use in a multitude of mission-critical applications, including:

  • Avionics and aerospace instrumentation
  • Military hardware and communications systems
  • Space exploration equipment
  • High-reliability industrial applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the 5962-9151901MPA is no exception. Each unit is meticulously tested and certified to meet the stringent standards required for military and aerospace components. Customers can trust in the durability and performance of this ADC, secure in the knowledge that it is manufactured by a leader in the field of high-performance analog technology.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet or contact Analog Devices Inc. directly. The datasheet provides comprehensive information on electrical characteristics, pin configurations, and operational guidelines necessary to integrate the 5962-9151901MPA into your system effectively.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $304.9625 $304.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess