The 7B32-01-1 from Analog Devices Inc. is a precision, isolated voltage input module designed to protect your measurement systems by providing outstanding isolation capabilities. This module is part of the renowned 7B series, which is known for its high-quality signal conditioning solutions. The 7B32-01-1 is engineered to convert a high-voltage input signal into a low-level analog voltage, ensuring compatibility with data acquisition, analog-to-digital conversion, and process control equipment.
Key Features
- Input Isolation: The module offers up to 1500 Vrms continuous isolation between input, output, and power. This feature ensures that noise and surges on the input do not affect the output or damage sensitive equipment.
- High Accuracy: With a nonlinearity of less than ±0.05%, the 7B32-01-1 provides precise voltage conversion, making it suitable for critical measurement applications.
- Wide Input Range: It can accept input voltage signals up to ±10 V, which covers a broad range of industrial applications.
- Flexible Configuration: The module supports a variety of configurations, including zero and span adjustments, allowing users to tailor the output to their specific needs.
- Easy Installation: The module's design facilitates easy installation and replacement, minimizing system downtime and maintenance costs.
Applications
The 7B32-01-1 is ideal for use in data acquisition, process control, and industrial automation systems where electrical isolation is crucial. It is particularly useful in environments with high common-mode voltages, electrical noise, or where equipment is subjected to large voltage spikes. Its reliability and accuracy make it an excellent choice for monitoring and controlling industrial processes, including power generation, automotive testing, and chemical processing.
Technical Specifications
| Parameter |
Specification |
| Input Voltage Range |
±10 V |
| Output Voltage Range |
±5 V, ±10 V (Selectable) |
| Isolation |
1500 Vrms Continuous |
| Nonlinearity |
<±0.05% |
| Operating Temperature |
-25°C to +85°C |
For more information or to discuss integration into your system, please consult the comprehensive datasheet or contact Analog Devices Inc. directly.