EN
  • EN
  • DE

7B34-04-1

Part No 7B34-04-1
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL 2-3WIRE RTD-IN LIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 29582-7B34-04-1
Ultra Librarian 3D Model Ultra Librarian 7B34-04-1 CAD Model

Description

Analog Devices Inc. introduces the 7B34-04-1, a precision signal conditioning module designed to offer consistent, reliable performance for your industrial data acquisition needs. This innovative product is part of the renowned 7B series, which is known for its high accuracy, electrical isolation, and robust packaging suitable for harsh industrial environments.

Key Features

  • Input/Output Range: The 7B34-04-1 is designed to accept a wide range of input signals, making it a versatile solution for various applications. Its output range is meticulously calibrated to ensure precision in signal processing.
  • Electrical Isolation: With electrical isolation, this module protects the system from harmful surges and transient signals, which is critical in preventing equipment damage and ensuring user safety.
  • High Accuracy: The device boasts high accuracy levels, which is essential for applications where precise signal measurements are critical.
  • Easy Integration: The module's compact form factor and standardized pin configuration make it easy to integrate into existing systems without significant modifications.
  • Robust Construction: Built to withstand the rigors of industrial environments, the 7B34-04-1 features a sturdy construction that resists the effects of vibration, temperature extremes, and other challenging conditions.

Applications

The 7B34-04-1 from Analog Devices Inc. is ideally suited for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Test and measurement equipment
  • Environmental monitoring systems

Technical Specifications

Parameter Specification
Input Signal Range Varies
Output Signal Range Varies
Accuracy High
Isolation Voltage 1500 V rms
Operating Temperature -25°C to +85°C

For those seeking a reliable and accurate signal conditioning solution, the 7B34-04-1 by Analog Devices Inc. stands out as a superior choice. Its combination of versatility, precision, and durability makes it an indispensable component for any industrial setting.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Lowest to $1.0095
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess