EN
  • EN
  • DE

7B37-E-04-1

Part No 7B37-E-04-1
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL THERMO-IN NON-LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 908464-7B37-E-04-1
Ultra Librarian 3D Model Ultra Librarian 7B37-E-04-1 CAD Model

Description

Analog Devices Inc. presents the 7B37-E-04-1, a state-of-the-art isolated thermocouple input module designed to provide exceptional accuracy and isolation for a wide range of industrial temperature sensing applications. This compact, high-performance module is part of the renowned 7B series, which offers signal conditioning solutions tailored to meet the stringent demands of process control environments.

Key Features

  • Thermocouple Compatibility: The 7B37-E-04-1 is designed to interface with type E thermocouples, ensuring precise temperature measurements over a broad range.
  • High Isolation: With 1500 Vrms transformer isolation, this module minimizes the effects of ground loops and protects against common-mode voltages, significantly enhancing system reliability and safety.
  • Signal Conditioning: It offers built-in cold junction compensation and open thermocouple detection, ensuring accurate and reliable temperature readings even in challenging industrial settings.
  • Flexible Configuration: The module features configurable input ranges, allowing it to be tailored to specific application requirements for optimal performance.
  • Easy Integration: The 7B37-E-04-1 comes in a compact and rugged package that can be easily mounted on DIN rails or panels, facilitating straightforward integration into existing systems.

Applications

The 7B37-E-04-1 is ideal for a variety of applications that require high-accuracy temperature measurements, including:

  • Process control systems
  • Industrial automation
  • Energy management
  • Environmental monitoring

Technical Specifications

Parameter Value
Input Type Type E Thermocouple
Isolation 1500 Vrms
Output Range Configurable
Accuracy High
Mounting Type DIN Rail / Panel Mount

With its robust design, the 7B37-E-04-1 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and accurate solution for temperature measurement and control.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.0520
Others
Lowest to $10.5937
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess