AD1674BD - High-Performance, 12-Bit A/D Converter
The AD1674BD is a high-speed, microprocessor-compatible, 12-bit analog-to-digital converter manufactured by Analog Devices Inc. This precision device is designed to provide rapid and accurate digital conversion of analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.
Key Features:
- 12-Bit Resolution: Offers fine granularity for analog signal conversion, ensuring detailed and precise digital representation of the input signal.
- High Conversion Speed: With a conversion time of 15 µs, the AD1674BD is suitable for high-speed applications that require quick data processing.
- Microprocessor Compatibility: Designed to interface directly with 8-bit and 16-bit microprocessors, facilitating easy integration into digital systems.
- Single +5V Supply Operation: Operates on a single 5V power supply, simplifying power management in embedded systems.
- Analog Input Range: Accepts a unipolar input range of 0V to +10V, providing flexibility for various signal types.
- No Missing Codes: Guaranteed performance with no missing codes over the entire operating temperature range.
- Low Power Consumption: Features a power-saving standby mode, making it suitable for power-sensitive applications.
Applications:
- High-Speed Data Acquisition
- Medical Imaging Systems
- Process Control and Automation
- Instrumentation
- Scientific Analysis Equipment
The AD1674BD is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. With its robust design and advanced features, this A/D converter stands out as a top choice for professionals seeking to enhance the performance and accuracy of their digital systems.