EN
  • EN
  • DE

AD1852JRS

Part No AD1852JRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC STEREO 24BIT 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD1852
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552976-AD1852JRS
Ultra Librarian 3D Model Ultra Librarian AD1852JRS CAD Model

Description

AD1852JRS Stereo Audio DAC from Analog Devices Inc.

The AD1852JRS is a high-performance single-chip stereo digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This DAC provides an exceptional audio experience, making it an ideal choice for a wide range of applications that require superior sound quality, including professional audio systems, high-end consumer audio systems, DVD players, and digital mixing consoles.

Key Features:

  • 24-bit Resolution: The AD1852JRS offers a remarkable 24-bit resolution, ensuring detailed and accurate audio reproduction.
  • High Sample Rates: It supports sample rates up to 192 kHz, allowing it to handle high-definition audio with ease.
  • Dynamic Range: With an impressive dynamic range of 120 dB, this DAC ensures that both the subtlest nuances and the highest peaks in your audio are reproduced faithfully.
  • Low Distortion: Total Harmonic Distortion plus Noise (THD+N) is kept exceptionally low at -110 dB, providing a clean and pure audio output.
  • Differential Output: The device features a differential voltage output, reducing noise and improving sound quality.

Advanced Technology:

Equipped with Analog Devices Inc.'s advanced technologies, the AD1852JRS employs a multi-bit sigma-delta modulator and a range of other features to enhance performance. The DAC's architecture is designed to minimize jitter sensitivity, a critical factor in maintaining audio clarity and precision.

Easy Integration:

The AD1852JRS comes in a 28-lead SOIC package, making it easy to integrate into various audio systems. Its compatibility with industry-standard serial input formats (including I²S and right-justified formats) allows for flexible system design and straightforward implementation.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1852JRS is no exception. Customers can expect robust support and comprehensive documentation, including detailed datasheets and application notes, to assist in the design and deployment process.

Whether you're designing a high-end home audio system or professional studio equipment, the AD1852JRS Stereo Audio DAC stands as a testament to Analog Devices Inc.'s dedication to audio excellence.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess