EN
  • EN
  • DE

AD1854JRS

Part No AD1854JRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC STEREO 96KHZ 5V 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD1854
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552981-AD1854JRS
Ultra Librarian 3D Model Ultra Librarian AD1854JRS CAD Model

Description

Analog Devices AD1854JRS Stereo Audio DAC Overview

The AD1854JRS from Analog Devices Inc. is a high-performance stereo digital-to-analog converter (DAC) designed to deliver exceptional audio quality for a wide range of applications. This DAC features a 24-bit resolution that provides a highly detailed audio output, making it an excellent choice for professional audio equipment, high-fidelity home audio systems, and digital audio workstations.

Key Features

  • High Resolution: The AD1854JRS offers a 24-bit conversion resolution, ensuring that audio is reproduced with the utmost clarity and detail.
  • Sampling Rates: It supports a wide range of sampling rates from 32 kHz to 96 kHz, accommodating various digital audio formats and ensuring compatibility with high-definition audio sources.
  • Dynamic Range: With a dynamic range of 98 dB, this DAC maintains the integrity of the audio signal, even at low levels, providing a quiet background and a clear, noise-free listening experience.
  • Total Harmonic Distortion + Noise (THD+N): The AD1854JRS boasts an impressive THD+N of -92 dB, which means it produces extremely low distortion, preserving the original sound quality of the recording.
  • Differential Outputs: The inclusion of differential outputs helps to minimize noise and interference, further enhancing audio quality.
  • On-Chip Voltage Reference: The integrated voltage reference contributes to the stability and accuracy of the audio output.

Applications

The AD1854JRS is versatile and can be used in a variety of audio applications, including:

  • Professional audio mixing and recording equipment
  • High-fidelity home audio systems and A/V receivers
  • Digital audio workstations and sound cards
  • Automotive audio systems
  • Consumer electronics such as CD players and digital media players

Conclusion

Analog Devices Inc.'s AD1854JRS stereo audio DAC is a superior audio conversion solution that combines high-resolution audio with advanced features for both professional and consumer audio markets. Its robust performance and versatile applications make it a go-to choice for those seeking the highest quality in sound reproduction.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess