EN
  • EN
  • DE

HMC902LP3E

Part No HMC902LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 5GHZ-10GHZ 16QFN / RF Amplifier IC General Purpose 5GHz ~ 10GHz 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 5GHz ~ 10GHz
P1dB 16dBm
Gain 19.5dB
Noise Figure 1.8dB
RF Type General Purpose
Voltage - Supply 3.5V
Current - Supply 110mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC902
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920525-HMC902LP3E
Ultra Librarian 3D Model Ultra Librarian HMC902LP3E CAD Model

Description

Analog Devices Inc. HMC902LP3E - High Performance RF Mixer

The HMC902LP3E from Analog Devices Inc. is a high-performance, passive, double-balanced mixer designed to address the demanding requirements of RF and IF applications. This versatile component is a part of Analog Devices' Hittite Microwave Products and is engineered to provide exceptional performance across a wide range of frequencies.

Constructed to operate within the frequency range of 11 GHz to 20 GHz on the RF and LO ports, the HMC902LP3E is capable of handling IF frequencies from DC to 3 GHz. This broad frequency range ensures that the mixer can be utilized in various applications, including satellite communications, point-to-point and point-to-multipoint radios, military and space, as well as test equipment and sensors.

The HMC902LP3E is notable for its excellent isolation parameters, which are critical for minimizing crosstalk and maintaining signal integrity in complex RF systems. It provides a high level of LO to RF isolation, typically 35 dB, and LO to IF isolation, typically 25 dB. This isolation performance is complemented by its conversion loss of 9 dB, making it an efficient choice for systems requiring minimal signal loss.

For ease of integration into various circuit designs, the HMC902LP3E is offered in a compact 3x3 mm surface-mount package, which is ideal for space-constrained applications. The mixer's passive design means it does not require DC bias, simplifying the power supply requirements and reducing system complexity.

Key features of the Analog Devices HMC902LP3E include:

  • Passive, double-balanced mixer design
  • RF frequency range: 11 GHz to 20 GHz
  • LO frequency range: 11 GHz to 20 GHz
  • IF frequency range: DC to 3 GHz
  • High isolation (LO to RF: 35 dB typical, LO to IF: 25 dB typical)
  • Conversion loss of 9 dB
  • 3x3 mm surface-mount package
  • No DC bias required

Engineers and designers seeking a reliable and high-performance mixer for their RF and IF signal chains will find the HMC902LP3E to be a robust solution that delivers quality and performance, characteristic of Analog Devices' commitment to excellence in RF technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess