EN
  • EN
  • DE

AD1871YRSZ-REEL

Part No AD1871YRSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC STEREO 24BIT 96KHZ 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 120510-AD1871YRSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1871YRSZ-REEL CAD Model

Description

Product Overview: AD1871YRSZ-REEL

The AD1871YRSZ-REEL is a high-performance stereo audio analog-to-digital converter (ADC) from the reputable Analog Devices Inc., designed for professional and high-end consumer audio applications. This precision audio ADC offers a combination of excellent dynamic performance, low distortion, and ease of integration, making it an ideal choice for a wide range of digital audio systems.

Key Features

  • High-Resolution Conversion: The AD1871YRSZ-REEL operates at 24-bit resolution, providing high-fidelity audio signal conversion, which is essential for maintaining the integrity of the original analog signal.
  • Sampling Rates: This ADC supports a wide range of sampling rates, from 32 kHz up to 96 kHz, allowing it to be used in various recording and playback scenarios, including standard and high-definition audio formats.
  • Dynamic Range: With an impressive dynamic range, the AD1871YRSZ-REEL captures the full scale of audio nuances, from the quietest whispers to the loudest crescendos, without loss of detail.
  • Low Total Harmonic Distortion (THD): The device boasts a very low THD, ensuring that the audio output is as close to the original performance as possible, free from unwanted distortion.
  • Differential Inputs: The ADC features differential inputs which help in reducing common-mode noise and improving the signal-to-noise ratio, resulting in cleaner audio captures.
  • Single 5 V Power Supply: The device is designed to operate with a single 5 V power supply, simplifying the power design of the audio system.
  • Serial Output Interface: The AD1871YRSZ-REEL comes with a serial output interface that is compatible with standard SPI and I2S protocols, ensuring easy integration with digital signal processors (DSPs) and other digital audio processing components.

Applications

The AD1871YRSZ-REEL is perfectly suited for a variety of applications where high-quality audio conversion is paramount. These include:

  • Professional audio recording and mixing consoles
  • High-end home theater systems
  • Digital audio effects processors
  • Multitrack recording systems
  • Broadcast audio equipment

With its robust design and superior performance, the AD1871YRSZ-REEL from Analog Devices Inc. stands out as a top choice for designers and engineers looking to create or upgrade digital audio systems that require precise and reliable analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess