The AD1882JCPZ is a superior sound codec from Analog Devices, Inc., a leading name in the world of high-performance audio and signal processing. This SoundMAX® Codec is designed to deliver a high definition audio experience to the most demanding of audio applications. With its advanced features and state-of-the-art design, the AD1882JCPZ stands out as a top-tier component for audiophiles and professional audio setups alike.
Key Features:
- High Definition Audio: Conforms to the Intel High Definition Audio specification, ensuring crisp and clear sound reproduction.
- Multi-Streaming: Allows users to stream different audio sources to different outputs simultaneously.
- Jack Sensing and Enumeration: Automatically detects the presence of devices connected to the jack inputs and can inform the user of their configuration.
- Low Power Consumption: Optimized for low power consumption, making it ideal for use in both desktop and mobile platforms.
- Signal-to-Noise Ratio: Offers an exceptional signal-to-noise ratio (SNR) that ensures a pure audio experience with minimal noise interference.
Product Specifications:
| Parameter |
Value |
| Audio Channels |
Up to 10 channels of DAC output |
| Resolution |
24-bit |
| Sampling Rate |
Up to 192 kHz |
| Interface |
Serial Peripheral Interface (SPI) |
| Supply Voltage |
3.3 V |
The AD1882JCPZ is housed in a compact 48-lead LFCSP package, making it a space-efficient solution for integrating high-quality audio into a variety of electronic devices. Whether it's for a high-end home theater system, professional audio workstation, or a gaming setup, the AD1882JCPZ provides the fidelity and flexibility needed to create an immersive audio experience.
Applications:
- Desktop and Notebook PCs
- Professional Audio Workstations
- Home Theater Systems
- Game Consoles
For those looking to elevate their audio experience, the AD1882JCPZ from Analog Devices Inc. offers the perfect blend of performance, quality, and innovation.