EN
  • EN
  • DE

LT8609AIMSE16#TRPBF

Part No LT8609AIMSE16#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202994-LT8609AIMSE16#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Ultra Librarian 3D Model Ultra Librarian LT8609AIMSE16#TRPBF CAD Model

Description

Product Overview: LT8609AIMSE16#TRPBF from Analog Devices Inc.

The LT8609AIMSE16#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., a leader in the design and manufacture of high-performance analog integrated circuits. This compact and efficient power management solution is designed to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a wide range of applications including automotive, industrial, telecommunications, and portable devices.

Key Features

  • High Efficiency: The LT8609AIMSE16#TRPBF provides an efficiency of up to 93%, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, this regulator can handle a variety of power sources, including those found in automotive environments.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to the input voltage, offering flexibility for different design requirements.
  • Low Quiescent Current: Its low quiescent current of 2.5μA ensures minimal drain on the power source when the device is in standby, making it suitable for battery-powered applications.
  • Fast Minimum On-Time: The device features a fast minimum on-time of 45ns, allowing for a high step-down ratio at high switching frequencies.
  • Multiple Protection Features: It includes overvoltage protection, overtemperature protection, and a power good flag, ensuring reliable operation under various conditions.

Applications

  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Portable Electronic Devices

The LT8609AIMSE16#TRPBF comes in a compact MSOP-16 package, which is lead-free and RoHS compliant, ensuring compatibility with modern environmental standards. Its small footprint and low profile make it an excellent choice for space-constrained applications. Manufactured by Analog Devices Inc., a company known for its high-quality products, this switching regulator is a reliable and efficient solution for your power conversion needs.

Whether you're designing a power supply for an automotive application, building industrial equipment, or developing the next generation of portable devices, the LT8609AIMSE16#TRPBF offers the performance and features necessary to meet the demands of your project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4493 $59.5944
19+ $6.1123 $116.1337
30+ $5.9214 $177.6420
41+ $5.7303 $234.9423
53+ $5.5393 $293.5829
70+ $4.9663 $347.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess