EN
  • EN
  • DE

AD1937WBSTZ

Part No AD1937WBSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 4/ADC DIFF OUT 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 96 / 96
Dynamic Range, ADCs / DACs (db) Typ 105 / 110
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 076822-AD1937WBSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1937WBSTZ CAD Model

Description

Product Overview: AD1937WBSTZ from Analog Devices Inc.

The AD1937WBSTZ is a high-performance, integrated audio codec from Analog Devices Inc., renowned for its precision in sound processing and audio conversion. This codec is part of the AD1937 family and is designed to deliver exceptional audio quality for professional and consumer audio applications.

Featuring a multichannel 24-bit digital audio interface, the AD1937WBSTZ supports sample rates up to 192 kHz, making it an ideal choice for high-definition audio processing. With its advanced Sigma-Delta converters, the device offers a dynamic range of 114 dB for DACs and 108 dB for ADCs, ensuring low noise and high fidelity in audio reproduction.

The AD1937WBSTZ integrates multiple digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) in a single package, providing a compact and efficient solution for audio systems. The device features four DACs and two ADCs, allowing for simultaneous playback and recording capabilities. This codec also includes flexible routing and mixing options, giving designers the freedom to configure the audio signal path as per their system requirements.

With its serial data port that supports I2S, left-justified, and right-justified modes, the AD1937WBSTZ is highly versatile and can easily interface with a wide range of digital audio equipment and DSPs. Additionally, it includes an SPI port for control purposes, enabling easy configuration and control of the internal registers.

The device is housed in a 48-lead LQFP (Low-profile Quad Flat Package) that provides a compact footprint for space-constrained applications. The AD1937WBSTZ operates over an industrial temperature range, making it suitable for a variety of environments and applications such as digital mixing consoles, automotive audio systems, home theater systems, and other multi-channel audio equipment.

In summary, the AD1937WBSTZ from Analog Devices Inc. is a feature-rich audio codec that offers high-quality audio conversion, extensive functionality, and ease of integration, making it a top choice for audio system designers looking to enhance the audio experience in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
ams
Lowest to $3.2271

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0107 $60.0321
7+ $16.4191 $114.9337
10+ $15.9060 $159.0600
13+ $15.3929 $200.1077
17+ $14.8798 $252.9566
23+ $13.3405 $306.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess