EN
  • EN
  • DE

AD1954YSTZ

Part No AD1954YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SigmaDSP™ 3-Channel, 26-Bit Signal Processing DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SigmaDSP
Packaging Tray
Type DAC, Audio
Resolution (Bits) 26 b
Sampling Rate 48k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1135711-AD1954YSTZ
Manufacturer Homepage www.analog.com
Family Name AD1954
Introduction Date August 08, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1954YSTZ CAD Model

Description

The AD1954YSTZ is a high-performance digital audio processor from Analog Devices Inc., designed to deliver an exceptional audio experience. This integrated circuit is part of the SigmaDSP® family, which is renowned for its powerful audio processing capabilities and flexibility, making it ideal for a wide range of audio applications.

Key Features:

  • High-Quality Audio Processing: The AD1954YSTZ offers 28-bit/56-bit audio processing, ensuring high-fidelity audio signal handling and superior sound quality.
  • Multi-Channel Support: It supports up to eight channels of DAC output, which makes it suitable for advanced surround sound systems and multi-channel audio setups.
  • Flexible Sampling Rates: This processor is capable of handling a wide range of sampling rates, from 8 kHz to 192 kHz, accommodating various audio formats and quality requirements.
  • Integrated PLL: The on-chip phase-locked loop (PLL) allows for a jitter-free audio experience by synchronizing the digital audio data streams.
  • Programmable DSP: With its programmable SigmaDSP core, the AD1954YSTZ enables custom audio algorithms and signal processing functions tailored to specific applications.
  • Dynamic Range Control: It includes dynamic range compression and expansion capabilities, which help to maintain consistent audio levels and enhance the listening experience.

Applications:

  • Home Theater Systems
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • Professional Audio Equipment
  • Consumer Electronics

The AD1954YSTZ is available in a 48-lead LQFP (Lead-frame Quad Flat Package) that is both compact and suitable for space-constrained applications. Its robust design and advanced features make it an excellent choice for designers who require a high-quality, versatile audio DSP that can deliver outstanding audio performance.

With the AD1954YSTZ, Analog Devices Inc. continues its tradition of providing innovative audio processing solutions that enhance the end-user experience. Whether for high-end home audio, professional studio equipment, or cutting-edge automotive sound systems, the AD1954YSTZ stands as a testament to the company's commitment to audio excellence.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7132 $50.8528
10+ $10.4314 $104.3140
15+ $10.1054 $151.5810
21+ $9.7794 $205.3674
27+ $9.4534 $255.2418
36+ $8.4755 $305.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess