EN
  • EN
  • DE

MSA-0736-TR1

Part No MSA-0736-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description Cascadable Silicon Bipolar MMIC Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1227053-MSA-0736-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSA-0736-TR1 CAD Model

Description

The MSA-0736-TR1 is a silicon bipolar MMIC amplifier from Avago Technologies (formerly Hewlett-Packard and Agilent). It's designed for high-performance, low-noise amplification in various RF and microwave applications. This amplifier offers excellent gain, low noise figure, and high linearity.

Applications:

  • Low Noise Amplifiers (LNAs)
  • Oscillator Amplifiers
  • IF Amplifiers
  • RF Front-Ends
  • Wireless Communications

Features:

  • High Gain (Typically 20 dB at 1 GHz)
  • Low Noise Figure (Typically 2.8 dB at 1 GHz)
  • High Output Power
  • Internally Matched to 50 Ohms
  • Surface Mount Package

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity, enabling detection of weak signals.
  • Increased Signal Strength: High gain amplifies weak signals, improving overall system performance.
  • Simplified Design: Internal matching simplifies circuit design and reduces component count.
  • Easy Integration: Surface mount package facilitates automated assembly.
  • Reliable Performance: Designed for robust and consistent performance in demanding RF applications.

Additional Details:

The MSA-0736-TR1 is designed to operate from a single positive supply voltage. Specific operating conditions (e.g., supply voltage, bias current) and performance characteristics (e.g., gain flatness, input/output return loss) can be found in the manufacturer's datasheet. It is typically used in the frequency range of DC to several GHz. The TR1 suffix usually indicates a specific tape and reel packaging for automated assembly.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess