EN
  • EN
  • DE

AD1955XRS

Part No AD1955XRS
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005064-AD1955XRS
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1955XRS CAD Model

Description

The AD1955XRS from Analog Devices Inc. is a state-of-the-art, high-performance stereo digital-to-analog converter (DAC) designed for audiophiles and professional audio applications. This DAC is renowned for its exceptional sound quality and accuracy, making it an ideal choice for high-end audio systems, studio equipment, and digital audio workstations.

Key Features:

  • Advanced Segment DAC Architecture: Utilizes a hybrid of multi-bit and delta-sigma modulator technologies, ensuring high dynamic range and low distortion.
  • 24-bit Resolution: Capable of processing audio with a resolution of up to 24 bits, providing a detailed and nuanced sound reproduction.
  • High Sample Rates: Supports sample rates up to 192 kHz, enabling playback of high-resolution audio formats.
  • Differential Outputs: Features differential voltage outputs, which enhance noise immunity and reduce system-level signal interference.
  • On-Chip Dither: Includes an on-chip dither function, which can be enabled or disabled, to minimize quantization errors and improve low-level signal performance.

Performance Specifications:

  • Dynamic Range: >120 dB
  • Total Harmonic Distortion + Noise (THD+N): <0.0005%
  • Signal-to-Noise Ratio (SNR): >117 dB

Applications:

  • High-end Home Theater Systems
  • Professional Audio Mixing and Recording Equipment
  • Audiophile-grade Audio Playback Devices
  • Digital Audio Effects Processors

The AD1955XRS is housed in a robust package that ensures long-term reliability and performance consistency. Its superior design and technical specifications make it a top choice for those seeking the highest quality in digital audio conversion. Whether you're an audio professional or an enthusiast, the AD1955XRS offers a premium listening experience with its precise and faithful audio reproduction.

Note: For detailed technical specifications, application guides, and support resources, please refer to the official Analog Devices Inc. documentation and product datasheets.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess