EN
  • EN
  • DE

AD1986ABSTZ-REEL

Part No AD1986ABSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Codec Hd Audio AC'97 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 20
Number of Pins 48
Packaging Tape and Reel
Quiescent Current 53.2 µA
RoHS Compliant
Sampling Rate 96 ksps
Type General Purpose
Win Source Part Number 997039-AD1986ABSTZ-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1986ABSTZ-REEL CAD Model

Description

The AD1986ABSTZ-REEL is a high-performance audio codec from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is designed to deliver superior audio quality in multimedia and audio playback systems, making it an ideal component for a wide range of audio applications.

Constructed with Analog Devices' proprietary technology, the AD1986ABSTZ-REEL boasts an impressive set of features. It provides a flexible solution with its six-channel DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters), which are perfect for creating a rich audio experience in home theater systems, desktop and laptop computers, and other consumer electronics.

The codec supports multiple audio formats and is capable of delivering a 20-bit, high-fidelity audio output. Its high signal-to-noise ratio ensures that audio is reproduced with clarity and minimal noise, providing users with an immersive listening experience. With its low power consumption, the AD1986ABSTZ-REEL is also an energy-efficient choice for portable and battery-powered devices.

One of the key advantages of the AD1986ABSTZ-REEL is its ease of integration into existing systems. The device comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. Additionally, it is offered on a reel, which facilitates automated assembly processes, making it a convenient option for mass production.

Moreover, the AD1986ABSTZ-REEL is designed to be compatible with the AC '97 Rev. 2.3 specification and provides a Stereo Direct Stream Digital (DSD) output, which is a testament to its versatility and advanced capabilities.

Overall, the AD1986ABSTZ-REEL from Analog Devices Inc. represents a synthesis of performance, integration, and efficiency. It is engineered to meet the demands of high-quality audio systems and is a testament to Analog Devices' commitment to providing innovative solutions that enhance the audio experience for consumers and professionals alike.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
Lowest to $0.0863
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 699 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess