EN
  • EN
  • DE

AD22050N

Part No AD22050N
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SGL SUPPLY 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Type Sensor Interface
Input Type Voltage
Output Type Analog
Operating Supply Current 200μA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076826-AD22050N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22050N CAD Model

Description

The AD22050N from Analog Devices Inc. is a single-supply difference amplifier designed for applications where a small voltage difference needs to be amplified in the presence of a large common-mode voltage. This component is particularly well-suited for high-side current sensing in power management systems, battery monitoring, and motor control applications.

Key Features:

  • Single Supply Operation: The AD22050N operates from a single 5 V to 36 V supply or from dual supplies of ±2.5 V to ±18 V, offering flexibility in various circuit configurations.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 86 dB at DC, the amplifier can accurately extract a small signal in the presence of noise or interference.
  • Wide Input Common-Mode Range: The device can handle common-mode input voltages from -2 V to +27 V when using a single 5 V supply, making it versatile for a range of applications.
  • Adjustable Gain: The gain of the AD22050N can be adjusted from 1 to 1000 through external resistors, allowing for customization according to specific application needs.
  • Low Offset Voltage: The amplifier features a low input offset voltage, which contributes to high accuracy in signal amplification.

Applications:

  • High-side current sensing
  • Battery management systems
  • Motor control
  • Power supply monitoring
  • Industrial process controls

The AD22050N is available in an 8-lead SOIC package, ensuring compactness and ease of integration into a wide variety of electronic assemblies. With its robust feature set and flexible operation, the AD22050N from Analog Devices Inc. is a reliable choice for designers looking to enhance the accuracy and performance of their electronic systems.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess