EN
  • EN
  • DE

MMBZ5229B-TP

Part No MMBZ5229B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 350MW SOT23 / Zener Diode 4.3 V 350 mW ±5% Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Micro Commercial Co
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 350 mW
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number MMBZ5229
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1079462-MMBZ5229B-TP
Ultra Librarian 3D Model Ultra Librarian MMBZ5229B-TP CAD Model

Description

The MMBZ5229B-TP is a Zener diode manufactured by Micro Commercial Co. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the SOD-323 package family, known for its small size and suitability for surface mount technology (SMT) assembly.

Applications

  • Voltage regulation
  • Over-voltage protection
  • Clipping circuits
  • Voltage referencing
  • Transient voltage suppression

Features

  • Zener Voltage: 3.9V (Nominal)
  • Power Dissipation: 350mW
  • Small SOD-323 package for high-density PCB layouts
  • Tolerance: +/- 5%
  • Low leakage current
  • High surge current capability
  • RoHS compliant

Benefits

  • Provides stable voltage regulation, ensuring reliable circuit operation.
  • Protects sensitive components from voltage spikes and transients, enhancing system robustness.
  • Compact size allows for use in miniaturized electronic devices.
  • Precise voltage control due to tight tolerance.
  • Reduces power loss and improves efficiency with low leakage current.
  • Easy to integrate into automated assembly processes due to its SMT design.

Additional Details

The MMBZ5229B-TP is a silicon planar Zener diode. It operates within a specified temperature range, typically from -65°C to +150°C. The forward voltage is approximately 0.9V at 10mA. The device is commonly used in portable devices, consumer electronics, and industrial control systems where space and reliability are critical.

The SOD-323 package ensures ease of handling and mounting on PCBs. The device's robust construction and electrical characteristics make it suitable for demanding applications requiring reliable voltage regulation and transient protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess