EN
  • EN
  • DE

AD22050RZ-REEL

Part No AD22050RZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SINGLE SUPPLY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Sensor Interface
Input Type Voltage
Output Type Analog
Operating Supply Current 200μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1011985-AD22050RZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22050RZ-REEL CAD Model

Description

Description

The AD22050RZ-REEL is a versatile and robust single-supply difference amplifier from the renowned manufacturer Analog Devices Inc. Designed for precision signal processing applications, this integrated circuit (IC) is ideal for bridging the gap between real-world analog signals and modern digital processing systems.

Featuring a wide input voltage range and a high common-mode rejection ratio (CMRR), the AD22050RZ-REEL is adept at amplifying small differential voltages in the presence of large common-mode noise. This makes it particularly suitable for use in automotive, industrial, and instrumentation settings where signal integrity is paramount.

The device comes in a compact surface-mount package, specifically a reel format, which facilitates efficient assembly for high-volume production. It operates over a single power supply range of 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing design flexibility for various system voltage requirements.

One of the key features of the AD22050RZ-REEL is its excellent linearity and low offset voltage, which ensure accurate amplification of the input signal without significant distortion. The output of the amplifier is ratiometric to the supply voltage, which simplifies the interface with analog-to-digital converters (ADCs) in digital control systems.

Additional benefits of this difference amplifier include its ease of use due to an internal feedback resistor network that sets the gain, thereby reducing the need for external components. The device also offers protection against over-voltage events, which is critical in harsh electrical environments.

In summary, the AD22050RZ-REEL from Analog Devices Inc. is a reliable and high-performance solution for applications requiring accurate differential voltage amplification. Its robustness, combined with a straightforward design approach, makes it an excellent choice for engineers looking to optimize their signal conditioning circuits.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess