EN
  • EN
  • DE

AD22100AR-REEL7

Part No AD22100AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Test Condition 25°C (-40°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135746-AD22100AR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22100AR-REEL7 CAD Model

Description

Product Overview: AD22100AR-REEL7

The AD22100AR-REEL7 is a high-performance temperature sensor manufactured by Analog Devices Inc., a leader in precision signal processing technology. This sensor is designed to offer accurate and reliable temperature measurements, making it an ideal choice for a wide range of applications, including industrial control systems, medical equipment, and consumer electronics.

Key Features

  • Voltage Output: The AD22100AR-REEL7 provides a linear temperature proportional voltage output that simplifies interfacing to temperature control circuitry and ADCs.
  • Temperature Range: It operates over a temperature range of -50°C to +150°C, ensuring versatility across various environments and applications.
  • Accuracy: The device offers excellent accuracy and stability, with minimal need for calibration in many applications.
  • Supply Voltage: It is designed to work with a single supply voltage ranging from 4.5 V to 6.5 V, making it compatible with most standard systems.
  • Package: The sensor comes in a compact SOIC-8 package, which is suitable for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that this product is supplied in a reel, facilitating efficient handling and manufacturing automation.

Applications

The AD22100AR-REEL7 is versatile and can be integrated into various applications, including:

  • Environmental Control Systems
  • Process Control and Automation
  • Medical and Scientific Instrumentation
  • Battery Management Systems
  • Automotive Climate Control and Diagnostics

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD22100AR-REEL7 temperature sensor is built to the highest standards, ensuring consistent performance and durability. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration and application of the AD22100AR-REEL7 straightforward for engineers and developers.

In summary, the AD22100AR-REEL7 from Analog Devices Inc. is a robust and accurate temperature sensing solution, perfect for those who require reliable temperature data in their electronic designs.

You May Also Be Interested in

Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3219 $57.2876
9+ $11.7514 $105.7626
14+ $11.3841 $159.3774
19+ $11.0169 $209.3211
24+ $10.6497 $255.5928
32+ $9.5480 $305.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess