The AD22293 is a high-precision, low-power accelerometer designed by Analog Devices Inc., a leader in the field of high-performance signal processing technology. This accelerometer is specifically engineered to cater to a wide array of applications that require accurate and reliable motion detection.
Key Features
- Measurement Range: The AD22293 offers a dynamic range of ±5 g, making it suitable for tracking both subtle and significant movements.
- Sensitivity: With a sensitivity of typically 1000 mV/g, it provides a fine resolution for detecting motion, ensuring precise data capture.
- Low Power Consumption: It is designed for energy efficiency, which makes it ideal for battery-powered devices or applications where power conservation is crucial.
- Frequency Response: The device features a flat frequency response up to 2.5 kHz, allowing for the accurate measurement of high-speed events.
- Integrated Signal Conditioning: The accelerometer includes an on-chip signal conditioning that outputs a fully analog signal, reducing the need for external components.
Applications
The versatility of the AD22293 extends to various applications, including:
- Vehicle dynamics
- Electronic stability control systems
- Platform stabilization
- Vibration monitoring and analysis
- Robotics and industrial controls
Technical Specifications
| Parameter |
Value |
| Range |
±5 g |
| Sensitivity |
1000 mV/g |
| Frequency Response |
0 to 2.5 kHz |
| Supply Voltage |
3.3 V to 5 V |
| Operating Temperature |
-40°C to +85°C |
With its robust design and high accuracy, the AD22293 from Analog Devices Inc. is an excellent choice for engineers and designers looking to integrate a reliable accelerometer into their systems.