EN
  • EN
  • DE

AD2410WCCSZ-RL

Part No AD2410WCCSZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Multi-chnl, bi-dirctnal serial audio I/F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 972733-AD2410WCCSZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD2410WCCSZ-RL CAD Model

Description

Introducing the AD2410WCCSZ-RL from Analog Devices Inc.

The AD2410WCCSZ-RL is a state-of-the-art transceiver from Analog Devices Inc., designed to revolutionize the way we implement automotive audio bus (A2B) systems. This innovative product is a testament to Analog Devices' commitment to providing high-performance, high-fidelity solutions for audio data transmission in modern vehicles.

Key Features:

  • High-quality Audio Streaming: The AD2410WCCSZ-RL supports uncompressed audio streaming, ensuring crystal-clear sound transmission without any loss of audio fidelity. It is perfect for in-car entertainment systems, active noise cancellation, and hands-free applications.
  • Reduced Cabling Complexity: With its ability to daisy-chain multiple devices, the AD2410WCCSZ-RL significantly reduces the complexity and weight of cabling within automotive audio networks. This reduction in cabling not only simplifies the design but also contributes to overall vehicle weight savings, which can enhance fuel efficiency.
  • Integrated Phantom Power: The device provides phantom power to all downstream nodes, eliminating the need for separate power supplies for each component in the audio system. This integration streamlines the power distribution and can lead to cost savings in system design.
  • Robust Error Handling: Boasting superior error handling capabilities, the AD2410WCCSZ-RL ensures reliable communication even in the harsh electrical environments typical of automotive applications.
  • Comprehensive Diagnostics: The transceiver includes a range of diagnostic features, enabling the detection and correction of faults in the audio network. This feature is crucial for maintaining the integrity and safety of the audio system.

Applications:

The AD2410WCCSZ-RL is ideal for a wide array of automotive applications, including:

  • Infotainment and multimedia systems
  • Hands-free calling and voice recognition systems
  • Active noise cancellation (ANC) systems
  • In-car communication systems

With its compact design and cutting-edge technology, the AD2410WCCSZ-RL from Analog Devices Inc. is set to become an indispensable component in the automotive industry, offering both performance and reliability for a superior in-vehicle audio experience.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7440 $54.2080
16+ $6.3541 $101.6656
25+ $6.1555 $153.8875
34+ $5.9570 $202.5380
44+ $5.7584 $253.3696
59+ $5.1627 $304.5993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess