EN
  • EN
  • DE

AD2428WCCSZ01

Part No AD2428WCCSZ01
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description A2B master/slave 4xPDM XCVR w I2S/TDM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464509-AD2428WCCSZ01
Manufacturer Analog Devices Inc.
Package Tray
Product Status Active
Function Audio Transceiver
Applications Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Grade Automotive
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Ultra Librarian 3D Model Ultra Librarian AD2428WCCSZ01 CAD Model

Description

The AD2428WCCSZ01 is a cutting-edge A2B master/slave transceiver from Analog Devices, designed to facilitate high-fidelity audio and data transmission over a single, low-latency, two-wire bus. This device significantly simplifies the wiring complexity within automotive and industrial audio networks, allowing for the daisy-chaining of devices while providing superior sound quality and system integration flexibility. It supports up to four PDM (Pulse Density Modulation) microphones direct connections, and provides I2S/TDM (Time Division Multiplexing) audio interfaces, making it exceptionally versatile for a broad range of applications. The AD2428WCCSZ01 is optimized for in-vehicle audio networking, offering features such as embedded error detection and handling for robust communication. Additionally, its capabilities extend into applications requiring efficient, high-quality audio transmission and control, such as active noise cancellation systems and digital microphone arrays. This transceiver embodies Analog Devices' commitment to innovation in audio networking, delivering unparalleled efficiency and performance.

You May Also Be Interested in

Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843
Intel
W580 Chipset
Need more? Email Us
Intel
B760 Platform Controller Hub SRM8V
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3375 $61.3500
8+ $12.5847 $100.6776
13+ $12.1914 $158.4882
17+ $11.7981 $200.5677
22+ $11.4049 $250.9078
30+ $10.2250 $306.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,853 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess