EN
  • EN
  • DE

AD246JN

Part No AD246JN
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Cost, Miniature Isolation Amplifiers | IC CLK BUFFER 1:1 25KHZ 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Buffer/Driver
Input Clock
Output Clock
Frequency - Max 25kHz
Supply Voltage (V) 14.25V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP (0.500", 12.70mm), 4 Leads
Supplier Device Package 24-DIP
Family Part Number AD246
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135768-AD246JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD246JN CAD Model

Description

The AD246JN from Analog Devices Inc. is a state-of-the-art voltage-to-current converter IC designed for precision industrial applications. This high-performance component is ideal for converting analog voltage signals into proportional current outputs with exceptional accuracy and stability.

Key Features:

  • High Precision: The AD246JN provides excellent linearity with a precision level that ensures reliable and accurate signal conversion for critical applications.
  • Wide Output Range: It supports a wide range of current outputs, making it versatile for various applications such as process control, data acquisition systems, and automated test equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the AD246JN operates with minimal power dissipation, making it suitable for battery-powered and energy-sensitive systems.
  • Flexible Supply Voltage: It operates on a dual power supply, accommodating a broad range of input voltages and providing flexibility in system design.
  • Robust Temperature Performance: The device maintains its performance across a wide temperature range, ensuring reliability in harsh industrial environments.
  • Easy Integration: The AD246JN comes in a user-friendly DIP package, facilitating easy integration into existing circuit designs.

Applications:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Signal Conditioning Modules
  • Feedback Control Systems

The AD246JN is a testament to Analog Devices Inc.'s commitment to delivering high-quality components that meet the rigorous demands of industrial applications. With its robust design and precision performance, the AD246JN is an essential building block for systems requiring accurate voltage-to-current conversion.

Technical Specifications:

Parameter Value Output Current Range 0 to 20mA (typical) Supply Voltage ±15V (typical) Package Type DIP Operating Temperature -40°C to +85°C

For detailed information, datasheets, and technical support, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess