EN
  • EN
  • DE

AD260AND-4

Part No AD260AND-4
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator with Power Transformer | DGTL ISO 1.75KV GEN PURP 22DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 4/1
Channel Type Unidirectional
Voltage - Isolation 1750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135772-AD260AND-4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260AND-4 CAD Model

Description

The AD260AND-4 is a high-performance, multifunctional integrated circuit designed by Analog Devices Inc., a leader in the manufacturing of precision high-performance integrated circuits. This product is engineered to cater to a wide range of applications, including industrial automation, medical equipment, and communication systems, where reliability and accuracy are critical.

Key Features

  • High Precision: The AD260AND-4 is built with precision in mind, ensuring that it delivers accurate readings and outputs for the most demanding applications.
  • Robust Design: This product is designed to withstand harsh industrial environments, offering a high degree of reliability and longevity.
  • Integration: With multiple functions integrated into a single chip, the AD260AND-4 reduces the need for additional components, saving space and cost in system design.
  • Compatibility: It is designed to be compatible with a wide range of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The versatility of the AD260AND-4 makes it suitable for a variety of applications. In industrial settings, it can be used for process control, automation, and precision sensing. In the medical field, it contributes to accurate diagnostic equipment and patient monitoring systems. Additionally, its high-speed data processing capabilities make it ideal for communication infrastructure.

Technical Specifications

  • Supply Voltage: The AD260AND-4 operates at an optimal voltage, providing stable performance across various conditions.
  • Operating Temperature: It is built to perform over a wide temperature range, ensuring consistent operation in diverse environments.
  • Package: The product is available in a package that is designed for ease of mounting and integration into a wide variety of systems.

Quality and Support

Analog Devices Inc. is committed to delivering high-quality products. The AD260AND-4 is no exception, backed by rigorous testing and quality control measures. Furthermore, customers can rely on Analog Devices' comprehensive technical support to assist with any aspect of product implementation, from initial design to final production.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $58.7567
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess