EN
  • EN
  • DE

AD2S1210CSTZ

Part No AD2S1210CSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV R/D VAR RES OSC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 198533-AD2S1210CSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S1210CSTZ CAD Model

Description

Analog Devices Inc. AD2S1210CSTZ Variable Resolution, 10-Bit to 16-Bit R/D Converter

The AD2S1210CSTZ is a state-of-the-art variable resolution, 10-bit to 16-bit R/D (Resolver to Digital) converter from Analog Devices Inc., designed to provide high-performance solutions for industrial motion control applications. This integrated circuit is capable of converting resolver sensor outputs into digital angle and velocity data. Its robust design ensures reliable operation in harsh environments, making it ideal for use in automotive, automation, and robotics systems.

The AD2S1210CSTZ offers a versatile resolution that can be programmed to match specific application requirements, ranging from 10 bits for low-resolution applications to 16 bits for high-resolution demands. The device features a user-selectable bandwidth that enables designers to optimize the trade-off between dynamic performance and tracking error. This flexibility is essential for tailoring system performance to the needs of various applications, such as electric vehicle powertrains, industrial servo motors, and robotics positioning systems.

Key features of the AD2S1210CSTZ include its fault detection capabilities, which monitor the integrity of the resolver signals, ensuring accurate and reliable data conversion. The device also supports a wide dynamic range, which allows for processing of both large and small signal variations with high accuracy. Additionally, the AD2S1210CSTZ is designed with a continuous tracking converter that eliminates the need for external components, reducing system complexity and cost.

For ease of integration, the AD2S1210CSTZ comes in a compact, 48-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. The device operates over an extended industrial temperature range, ensuring performance stability across various operating conditions.

Overall, the AD2S1210CSTZ from Analog Devices Inc. represents a reliable and flexible solution for converting resolver signals to digital form. With its programmable features and robust design, it is a top choice for engineers seeking to enhance the performance and precision of their motion control systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5010 $79.0020
4+ $32.4111 $129.6444
5+ $31.3982 $156.9910
7+ $30.3854 $212.6978
9+ $29.3726 $264.3534
12+ $26.3340 $316.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,854 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess