EN
  • EN
  • DE

AD2S1210SST-EP-RL7

Part No AD2S1210SST-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 10/12/14/16B 48LQFP  /  R/D Converter 10, 12, 14, 16 b Serial, Parallel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD2S1210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD2S1210SST-EP-RL7CT,AD2S1210SST-EP-RL7DKR,AD2S1210SST-EP-RL7-ND,AD2S1210SST-EP-RL7TR
Standard Package 500
Win Source Part Number 1186200-AD2S1210SST-EP-RL7
Ultra Librarian 3D Model Ultra Librarian AD2S1210SST-EP-RL7 CAD Model

Description

AD2S1210SST-EP-RL7: A Robust Resolver-to-Digital Converter from Analog Devices Inc.

The AD2S1210SST-EP-RL7 is a state-of-the-art resolver-to-digital converter (RDC) designed to provide high-performance solutions for demanding industrial and automotive applications. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this device is part of their Enhanced Products (EP) series, which is tailored to meet the stringent requirements of aerospace, defense, and other high-reliability industries.

With its robust design, the AD2S1210SST-EP-RL7 offers exceptional accuracy and resolution. It features a 10-bit monolithic tracking resolver-to-digital converter, which includes an on-chip excitation oscillator and a dynamic angle error compensation. This RDC is capable of providing absolute positional information with a high degree of precision, making it an ideal choice for applications such as motor control, robotics, and precision machining.

The device operates over a wide temperature range, ensuring reliable performance under extreme conditions. Its temperature range, coupled with a hermetic package, makes the AD2S1210SST-EP-RL7 suitable for harsh environments where temperature fluctuations and moisture are prevalent. Furthermore, it is designed to withstand high levels of shock and vibration, maintaining its accuracy even in the most challenging circumstances.

Key features of the AD2S1210SST-EP-RL7 include a programmable resolution and dynamic performance, allowing users to tailor the device to their specific application needs. It supports various tracking rates and has a fixed excitation frequency which is programmable via an external capacitor. The device also offers fault detection capabilities, including loss of signal and out-of-range input frequency, which enhance the safety and reliability of the systems in which it is used.

For ease of integration, the AD2S1210SST-EP-RL7 is available in a compact, surface-mount package that is compatible with standard PCB manufacturing processes. Its serial peripheral interface (SPI) facilitates simple digital interfacing with microprocessors or DSPs, streamlining the design-in process and reducing time to market for complex systems.

In summary, the AD2S1210SST-EP-RL7 from Analog Devices Inc. is a high-performance, reliable, and versatile resolver-to-digital converter that meets the rigorous demands of high-reliability applications. Its precision, durability, and ease of use make it an excellent choice for engineers seeking a dependable solution for their position-sensing needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1767 $92.3534
3+ $37.8886 $113.6658
5+ $36.7046 $183.5230
6+ $35.5206 $213.1236
8+ $34.3366 $274.6928
10+ $30.7845 $307.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess