The AD2S80ATE is a high-performance, monolithic resolver-to-digital converter manufactured by Analog Devices Inc., a renowned leader in the design and production of precision high-performance integrated circuits. This advanced component is designed to interpret the sinusoidal signals from a resolver to provide a digital representation of the resolver's angle position, making it an essential part of many industrial and automotive control systems.
Key Features
- High Resolution: The AD2S80ATE offers a high resolution of up to 16 bits, ensuring precise angle measurement for demanding applications.
- Accuracy: With its accurate conversion capability, the device maintains a high level of precision, providing reliable data for critical control systems.
- Tracking Rate: It features a fast tracking rate, which allows it to keep up with rapid changes in the resolver's position, critical for high-speed applications.
- Versatility: The converter is designed to work with a wide range of resolver frequencies, making it adaptable to various applications.
- Self-Test Function: It includes a self-test function that verifies the integrity of the conversion process, increasing system reliability.
Applications
The AD2S80ATE is ideally suited for a variety of applications where accurate angular displacement measurement is required. These include:
- Robotics and automation
- Motor control and servo systems
- Antenna positioning systems
- Aerospace and defense systems
Technical Specifications
Parameter
Value
Resolution
16 bits
Accuracy
±10 arc minutes
Tracking Rate
Up to 1040 rev/sec
Supply Voltage
±15 V
Operating Temperature
-40°C to +85°C
With its robust design and reliable performance, the AD2S80ATE from Analog Devices Inc. is a top choice for engineers and designers seeking a dependable resolver-to-digital conversion solution.