AD311JE Precision Operational Amplifier
The AD311JE is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of accuracy and stability for a wide range of applications. This operational amplifier is renowned for its low noise, low input bias current, and low offset voltage, making it an ideal choice for high-fidelity audio applications, test equipment, and precision instrumentation.
Key Features
- Low Offset Voltage: The AD311JE boasts an exceptionally low offset voltage, which minimizes error in high-precision circuits.
- Low Noise: With its low noise performance, the AD311JE ensures a clean signal amplification, crucial for sensitive electronic applications.
- High Gain Bandwidth: The product features a high gain bandwidth product, allowing it to maintain its precision across a wide range of frequencies.
- Low Input Bias Current: The low input bias current of the AD311JE makes it suitable for applications requiring high input impedance.
Applications
The versatile nature of the AD311JE precision operational amplifier enables its use in various applications, including:
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Analog Filters
- Test and Measurement Instruments
- Strain Gauge Amplifiers
- Medical Instrumentation
Technical Specifications
| Parameter |
Value |
| Input Offset Voltage |
750 µV max |
| Input Bias Current |
20 nA max |
| Input Noise Voltage |
0.1 µV/√Hz typ at 1 kHz |
| Gain Bandwidth Product |
4 MHz typ |
| Supply Voltage Range |
±4.5 V to ±18 V |
Overall, the AD311JE from Analog Devices Inc. is engineered for those who need precision and reliability in their electronic designs. It's a testament to Analog Devices' commitment to providing high-quality components that meet the stringent demands of modern electronics.