EN
  • EN
  • DE

AD4116BCPZ-RL7

Part No AD4116BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 125KSPS 11 CHL SD ADC +/-10V, 10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 62.5k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface DSP, Microwire, QSPI, SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Type Surface Mount
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366557-AD4116BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4116BCPZ-RL7 CAD Model

Description

Product Overview: AD4116BCPZ-RL7 from Analog Devices Inc.

The AD4116BCPZ-RL7 is a high-performance, multifunctional analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. This precision ADC is designed to cater to a wide array of applications, including industrial data acquisition, medical instrumentation, and process control systems.

At the heart of the AD4116BCPZ-RL7 is a 24-bit sigma-delta (Σ-Δ) ADC that offers exceptional accuracy and noise performance, making it ideal for measuring small signal amplitudes in high-resolution systems. The device features a flexible input multiplexer (mux) that can handle up to 16 single-ended channels or 8 differential channels, providing versatility in connecting various sensors and inputs.

The integrated, low-noise programmable gain amplifier (PGA) allows for signal amplification up to 128 times, which is crucial when dealing with low-level signals. This feature, along with the onboard reference and reference buffer, ensures stable and reliable measurements even in fluctuating conditions.

One of the key benefits of the AD4116BCPZ-RL7 is its ease of use. The device supports SPI communication, enabling straightforward interfacing with microcontrollers and digital systems. Additionally, it is equipped with several diagnostic features that help detect issues such as overvoltage, undervoltage, and open-circuit conditions, thereby enhancing system reliability and safety.

The ADC operates over a wide supply range of 4.75 V to 5.25 V, and its specified operating temperature ranges from -40°C to +105°C, ensuring consistent performance across diverse environments. The compact, 40-lead LFCSP (lead frame chip scale package) makes it suitable for space-constrained applications.

In summary, the AD4116BCPZ-RL7 ADC from Analog Devices Inc. is a robust and precise component that combines multiple functionalities into a single chip, streamlining the design of complex systems and ensuring high-fidelity data conversion for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9635 $75.8540
8+ $15.5599 $124.4792
12+ $15.0736 $180.8832
16+ $14.5873 $233.3968
21+ $14.1012 $296.1252
28+ $12.6424 $353.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess