EN
  • EN
  • DE

AD420ARZ-32-REEL

Part No AD420ARZ-32-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC SERIAL INPUT 16BIT 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 3ms
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 12 V to 32 V
Digital Supply Voltage 12 V to 32 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 007930-AD420ARZ-32-REEL
Family Name AD420
Introduction Date February 16, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD420ARZ-32-REEL CAD Model

Description

Product Overview: AD420ARZ-32-REEL

The AD420ARZ-32-REEL is a high-performance, single-channel, serial input, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This particular model comes in a convenient reel packaging, making it ideal for high-volume production and automated assembly processes.

Key Features and Benefits

  • High Resolution: With 16-bit resolution, the AD420ARZ-32-REEL provides precise analog output, allowing for fine control in applications where accuracy is paramount.
  • Serial Input Interface: The device features a serial input interface, which minimizes the number of I/O lines needed, thereby reducing the complexity and size of the PCB layout. This interface is compatible with most microcontrollers and digital systems.
  • Flexible Supply Voltages: It operates with dual supply voltages ranging from ±11.4 V to ±16.5 V or a single supply voltage from +12 V to +32 V, providing versatility across different power environments.
  • Integrated Output Amplifier: The on-chip output amplifier allows the DAC to drive capacitive loads directly, eliminating the need for external buffer circuitry.
  • Programmable Voltage Output Range: Users can program the output range of the AD420ARZ-32-REEL to either 0 V to 20 V or 4 mA to 20 mA current loop, making it suitable for industrial control systems.
  • On-Chip Voltage Reference: The inclusion of a precision voltage reference ensures stability and reduces external component count.

Applications

The AD420ARZ-32-REEL is designed to meet the demands of a wide range of applications that require high precision analog output. These include:

  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Motor control
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD420ARZ-32-REEL is no exception, offering reliable performance in a wide range of environmental conditions. Its robust design ensures that it can meet the stringent requirements of industrial applications.

Conclusion

The AD420ARZ-32-REEL from Analog Devices Inc. is an excellent choice for designers looking for a high-resolution DAC with a serial interface and flexible voltage options. With its integrated features and ease of use, it is well-suited to a variety of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4829 $62.9658
4+ $25.8322 $103.3288
6+ $25.0249 $150.1494
9+ $24.2177 $217.9593
11+ $23.4104 $257.5144
15+ $20.9886 $314.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess