EN
  • EN
  • DE

AD42856R4.0

Part No AD42856R4.0
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231996-AD42856R4.0
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD42856R4.0 CAD Model

Description

The AD42856R4.0 is a cutting-edge precision operational amplifier from the esteemed manufacturer Analog Devices Inc., known for their commitment to high-performance electronic components. This particular model boasts an array of features that make it a standout choice for demanding applications that require high accuracy and stability.

Key Features:

  • Low Offset Voltage: The AD42856R4.0 is designed with a very low input offset voltage, which ensures precision in signal amplification, making it ideal for applications that require accurate signal processing.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal, thus providing versatility in its use across various applications.
  • Low Noise: Noise can significantly affect the performance of an operational amplifier, but the AD42856R4.0 is engineered to have low noise levels, thus maintaining signal fidelity even in sensitive applications.
  • Stable Over Temperature: The device is characterized by excellent thermal stability, which means that its performance remains consistent across a range of operating temperatures.
  • Rail-to-Rail Output: The operational amplifier provides rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications:

The AD42856R4.0 is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Professional audio equipment

Technical Specifications:

Parameter Value
Supply Voltage ±2.5 V to ±18 V
Input Offset Voltage Typically 25 µV
Gain Bandwidth Product 4 MHz
Operating Temperature Range -40°C to +125°C

For engineers and designers looking for a precise and reliable operational amplifier, the AD42856R4.0 from Analog Devices Inc. offers a compelling combination of performance and versatility, making it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amd
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention