EN
  • EN
  • DE

AD45216XCPZ

Part No AD45216XCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171183-AD45216XCPZ
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD45216XCPZ CAD Model

Description

The AD45216XCPZ is a high-performance, precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to meet the rigorous demands of a wide range of applications, including industrial data acquisition, medical imaging, and communication systems. Its exceptional accuracy and stability make it an ideal choice for professionals seeking reliable and consistent data conversion in critical environments.

Key Features:

  • High-Resolution: The device boasts a remarkable resolution, providing detailed and precise digital outputs, which is essential for high-accuracy measurements.
  • High-Speed Conversion: With its swift conversion rates, the AD45216XCPZ ensures timely data processing, which is crucial for real-time applications and systems requiring fast data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it suitable for battery-operated devices and applications where power availability is a concern.
  • Differential Input: The differential input configuration enhances noise immunity and reduces the potential for common-mode errors, ensuring the integrity of the signal being measured.
  • Integrated Features: The AD45216XCPZ includes additional integrated features such as on-chip reference and buffer, which simplify system design and reduce the need for external components.

Applications:

  • Industrial Automation
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-Performance Audio Systems
  • Communications Infrastructure

The AD45216XCPZ by Analog Devices Inc. is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which allows for space-saving on PCBs and is conducive to systems with limited real estate. The combination of high precision, speed, and low power consumption, along with the robustness provided by Analog Devices' design and manufacturing expertise, makes this ADC a top-tier choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

ATI
Lowest to $2.4359
STMicroelectronics
Lowest to $64.1810
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
NJR Corporation/NJRC
Lowest to $3.2363
EPCOS (TDK)
Lowest to $8.1809
Amd
Lowest to $12.2349
ATI
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0108 $66.0324
7+ $18.0596 $126.4172
10+ $17.4959 $174.9590
14+ $16.9311 $237.0354
18+ $16.3664 $294.5952
24+ $14.6743 $352.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess