EN
  • EN
  • DE

AD45238-R7

Part No AD45238-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816556-AD45238-R7
Ultra Librarian 3D Model Ultra Librarian AD45238-R7 CAD Model

Description

Introducing the AD45238-R7: A Precision Operational Amplifier from Analog Devices Inc.

The AD45238-R7 is a state-of-the-art operational amplifier that sets the standard for precision and performance. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this product is designed to meet the demanding requirements of advanced electronics systems.

Key Features:

  • High Precision: The AD45238-R7 offers exceptional accuracy and stability, making it an ideal choice for applications that require precise signal amplification.
  • Low Noise: It features a low noise density, which ensures a clean signal path and minimizes interference in sensitive circuits.
  • Wide Bandwidth: With a broad frequency response, this operational amplifier can handle a wide range of signals without distortion or loss of fidelity.
  • Dual Supply Voltage: It operates on a dual supply voltage, providing flexibility for various circuit designs and applications.
  • Robust Design: The AD45238-R7 is built to withstand challenging environmental conditions, ensuring reliable performance across a range of temperatures and operating conditions.

Applications:

The versatility of the AD45238-R7 makes it suitable for a wide array of applications, including:

  • Precision instrumentation
  • Medical equipment
  • Professional audio equipment
  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems

Technical Specifications:

The AD45238-R7 boasts technical specifications that ensure top-tier performance in critical applications:

  • Offset Voltage: Low mV range
  • Input Bias Current: Low pA range
  • Supply Voltage Range: ±V specifications
  • Output Drive Capability: Suitable for driving high impedance loads
  • Package: Available in a small footprint package for space-constrained applications

With its combination of precision, low noise, and high functionality, the AD45238-R7 operational amplifier from Analog Devices Inc. is an excellent choice for designers seeking to enhance the performance and reliability of their electronic systems. For more detailed information, technical support, and ordering options, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess