EN
  • EN
  • DE

AD5062ARJZ-1500RL7

Part No AD5062ARJZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 SOT-23-8
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5062ARJZ1500RL7, AD5062ARJZ-1500RL7CT, AD5062ARJZ-1500RL7DKR, AD5062ARJZ-1500RL7-ND, AD5062ARJZ-1500RL7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909339-AD5062ARJZ-1500RL7
Ultra Librarian 3D Model Ultra Librarian AD5062ARJZ-1500RL7 CAD Model

Description

The AD5062ARJZ-1500RL7 is a precision, low power, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver high accuracy and stability, making it an ideal choice for applications that require precise analog output, such as industrial automation, process control, and medical equipment.

Key Features:

  • Resolution: 16-bit
  • Output Type: Voltage
  • Settling Time: Typically 8 microseconds to ±0.003% FSR
  • Output Voltage: 0 V to Vref
  • Reference Voltage: 2.5 V ±10%
  • Supply Voltage: 2.7 V to 5.5 V
  • Interface: Serial (3-wire, SPI, QSPI, MICROWIRE)
  • Operating Temperature: -40°C to +125°C
  • Package: SOT-23-8

The AD5062ARJZ-1500RL7 provides a single-channel, buffered voltage output with a low glitch impulse and a low power operation. Its advanced design ensures monotonicity over the entire operating temperature range. The integrated precision output amplifier enables rail-to-rail output swing to be achieved.

With its flexible serial digital interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, the AD5062ARJZ-1500RL7 can be easily integrated into a wide range of microcontroller-based systems. The device also features a power-down mode, which significantly reduces the power consumption when the DAC is not in use, making it suitable for battery-powered devices and energy-sensitive applications.

The small footprint of the SOT-23-8 package makes it an excellent choice for space-constrained applications. The AD5062ARJZ-1500RL7 is also available in a tape and reel format under the part number AD5062ARJZ-1500RL7, which facilitates automated manufacturing processes.

Analog Devices Inc. ensures that the AD5062ARJZ-1500RL7 meets the highest quality and reliability standards, providing designers with a robust and precise DAC solution for their critical applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess