EN
  • EN
  • DE

AD5110BCPZ80-1-RL7

Part No AD5110BCPZ80-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 128POS 80K 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 80k
Supply Voltage - Operating 1.8 V to 5.5 V, 2.3 V to 5.5 V
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Temperature Range - Operating -40°C to 125°C
Case / Package 8-LFCSP-UD (2x2)
Win Source Part Number 1012039-AD5110BCPZ80-1-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5110BCPZ80-1-RL7 CAD Model

Description

Product Overview: AD5110BCPZ80-1-RL7

The AD5110BCPZ80-1-RL7 is a high-performance digital potentiometer produced by Analog Devices Inc., a renowned leader in the design and manufacturing of precision high-performance integrated circuits. This digital potentiometer offers a unique combination of versatility and precision, making it ideal for a wide range of applications that require accurate resistance tuning.

Key Features

  • Resolution: The device features a 128-position resolution, providing fine adjustment capabilities for precise control over resistance settings.
  • Nonvolatile Memory: It incorporates nonvolatile memory (EEPROM) to store the preferred settings, ensuring that resistance values are maintained even after power cycling.
  • Interface: The AD5110BCPZ80-1-RL7 is equipped with an I2C-compatible interface, allowing for easy communication and integration with microcontrollers and other digital systems.
  • Operating Voltage: It operates over a wide voltage range, typically from 2.7V to 5.5V, accommodating various power supplies and logic levels.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density mounting on PCBs.
  • Reliability: Analog Devices Inc. ensures high reliability and performance that is consistent with their reputation in the industry.

Applications

The digital potentiometer is ideal for applications that require precise resistance adjustments, such as:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio control
  • Transducer adjustments
  • Industrial automation systems

Product Specifications

The AD5110BCPZ80-1-RL7 digital potentiometer is designed to meet the stringent requirements of modern electronic systems. It comes in a RoHS-compliant package, ensuring environmental safety and compliance with global regulations. Its robust design and manufacturing process offer a reliable solution for designers looking to incorporate a digital potentiometer into their systems.

Ordering Information

This product is available in reel packaging, denoted by the 'RL7' suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. provides comprehensive technical support and documentation, making integration and application development straightforward for engineers.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1235 $55.1115
20+ $5.0244 $100.4880
31+ $4.8674 $150.8894
43+ $4.7104 $202.5472
55+ $4.5534 $250.4370
74+ $4.0823 $302.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess