EN
  • EN
  • DE

AD5175BRMZ-10

Part No AD5175BRMZ-10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single-Channel, 1024-Position, Digital Rheostat with I2C Interface and 50-TP Memory | IC DGT POT 10KOHM 1024TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Rheostat
Taps per POT 1024
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V, ±2.5V ~ 2.75V
Features Selectable Address
Tolerance ±15%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 35
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5175
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135915-AD5175BRMZ-10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5175BRMZ-10 CAD Model

Description

The AD5175BRMZ-10, from Analog Devices Inc., is a digital rheostat or potentiometer with non-volatile memory, offering a compact and precise solution for adjusting and controlling resistance values in electronic circuits. This digital potentiometer is designed to provide a reliable and high-performance alternative to mechanical potentiometers and trimmers.

Key Features

  • Resistance Options: The AD5175BRMZ-10 offers a resistance value of 10 kΩ, providing flexibility for various applications.
  • Resolution: It features 1024-position resolution, allowing for fine adjustments to the resistance settings.
  • Non-Volatile Memory: Integrated non-volatile memory enables the device to retain the resistance setting even after power-off, ensuring consistent performance.
  • Interface: The device supports I²C-compatible serial interface, making it easy to integrate into most microcontroller-based systems.
  • Single Supply Operation: Operating on a single supply voltage ranging from 2.7V to 5.5V, the AD5175BRMZ-10 is versatile for both 3V and 5V systems.
  • Compact Package: Housed in a compact 10-lead MSOP package, it is suitable for space-constrained applications.

Applications

The AD5175BRMZ-10 is ideal for various applications where precision digital control of resistance is required. It is commonly used in:

  • Adjustable power supplies
  • Calibration systems
  • Automotive electronics
  • Portable instrumentation
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5175BRMZ-10 is built to meet high standards, ensuring stable performance across a wide range of environmental conditions and applications.

Ordering Information

The part number AD5175BRMZ-10 is used for ordering this specific model of the digital potentiometer. When considering this component for your design, ensure compatibility with your application's requirements and verify the package type and supply voltages.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6445 $53.1560
19+ $5.4519 $103.5861
29+ $5.2815 $153.1635
40+ $5.1112 $204.4480
51+ $4.9408 $251.9808
68+ $4.4297 $301.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess