EN
  • EN
  • DE

AD5204BR10

Part No AD5204BR10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 4-/6-Channel Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1135932-AD5204BR10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5204
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5204BR10 CAD Model

Description

Product Overview: AD5204BR10 - Analog Devices Inc.

The AD5204BR10 is a high-performance, quad-channel digital potentiometer crafted by the renowned manufacturer, Analog Devices Inc. This electronic component offers a unique combination of versatility and precision, making it an ideal choice for a wide range of applications such as adjustable power supplies, programmable gain amplifiers, and calibration systems.

Key Features

  • Resolution: The AD5204BR10 features a 10-bit resolution, providing fine granularity with 1024 individual steps for precise control over the resistance settings.
  • Quad Channel: With four independent potentiometer channels, it allows for multiple adjustments within a single package, reducing the need for additional components and saving space on the PCB.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 2.7V to 5.5V, ensuring compatibility with various logic levels and making it suitable for both portable and stationary applications.
  • Non-volatile Memory: The onboard non-volatile memory enables the device to retain the last programmed resistance values even after power-off, ensuring consistent performance across power cycles.
  • Serial Interface: It incorporates a user-friendly SPI (Serial Peripheral Interface) that simplifies the communication with microcontrollers or other digital systems.

Applications

The versatility of the AD5204BR10 allows it to be used in diverse fields such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Automation
  • Consumer Electronics
  • Instrumentation and Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5204BR10 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. The component is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained designs.

Whether you're developing a sophisticated industrial system or a high-precision consumer device, the AD5204BR10 from Analog Devices Inc. offers the functionality and reliability you need to achieve precise control and optimal performance.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess