EN
  • EN
  • DE

AD5245BRJZ100-R2

Part No AD5245BRJZ100-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface SOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5245BRJZ100-R2TR, AD5245BRJZ100-R2-ND, AD5245BRJZ100-R2CT, AD5245BRJZ100R2, AD5245BRJZ100-R2DKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859466-AD5245BRJZ100-R2
Ultra Librarian 3D Model Ultra Librarian AD5245BRJZ100-R2 CAD Model

Description

Product Overview: AD5245BRJZ100-R2 by Analog Devices Inc.

The AD5245BRJZ100-R2, manufactured by Analog Devices Inc., is a high-precision digital potentiometer that offers a compact and versatile solution for applications requiring variable resistance settings. This device is designed to operate with a dual-supply voltage ranging from ±2.7 V to ±5.5 V or a single-supply voltage from 2.7 V to 5.5 V, making it suitable for a wide array of applications in both consumer and industrial markets.

Featuring a resistance value of 100 kΩ, the AD5245 provides a reliable and accurate method for adjusting and controlling resistance through digital interfaces. It is housed in a small SOT-23-8 package, which allows for efficient use of board space without compromising on performance. The digital potentiometer comes with a 256-position resolution, ensuring fine-grained control over the resistance adjustments.

The device is designed with a user-friendly I2C-compatible interface, which simplifies the integration process into existing digital systems. This interface allows for easy communication with microcontrollers and other digital components, facilitating the programming of the resistance settings without the need for complex circuitry or additional components.

The AD5245BRJZ100-R2 also features a wide operating temperature range from -40°C to +125°C, ensuring consistent performance across various environmental conditions. This robustness makes it an ideal choice for applications that may be exposed to harsh environments, such as automotive electronics, industrial automation systems, and portable devices.

Additionally, the device incorporates non-volatile memory (EEPROM), which enables the storage of the last-used resistance setting, even after the power is cycled. This feature is particularly useful for applications that require a specific startup condition or for maintaining system calibration settings.

In summary, the AD5245BRJZ100-R2 by Analog Devices Inc. is a versatile and precise digital potentiometer that offers ease of use, high resolution, and robust performance for a wide range of applications. Its compact form factor, digital interface, and non-volatile memory make it an excellent choice for designers seeking to add adjustable resistance capabilities to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess